RS-5 47.5 1% E73 e3
Res Wirewound 47.5 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS00547R50FE73 | RS00547R50FE73 |
| Product Name | Wirewound Resistors | Res Wirewound 47.5 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 47.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |