Vishay Intertechnology, Inc. Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS0053K000HE73

Description
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS0053K000HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS0053K000HE73
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS0053K000HE73
Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS0053K000HE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053K000HE73
Wirewound Resistors 3110-RS0053K000HE73
RS-5 3K 3% E73 e3

RS-5 3K 3% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0053K000HE73 3110-RS0053K000HE73
Product Name Res Wirewound 3K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details