Vishay Precision Group Wirewound Resistors RS0053K000FB12

Description
RS-5 3K 1% B12
Request a Quote Datasheet
Description
RS-5 3K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0053K000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053K000FB12
Wirewound Resistors 3110-RS0053K000FB12
RS-5 3K 1% B12

RS-5 3K 1% B12

Supplier's Site Datasheet
Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS0053K000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS0053K000FB12
Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS0053K000FB12
Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 3Kohm, 6.5W, 1%; Resistance Vishay - 02F1445 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 6.5W, 1%; Resistance Vishay
02F1445
Wirewound Resistor, 3Kohm, 6.5W, 1%; Resistance Vishay 02F1445
WIREWOUND RESISTOR, 3KOHM, 6.5W, 1%; Resistance:3kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 3KOHM, 6.5W, 1%; Resistance:3kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0053K000FB12 RS0053K000FB12 02F1445
Product Name Wirewound Resistors Res Wirewound 3K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 3Kohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details