RS-5 360 3% E12 e3
Res Wirewound 360 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005360R0HE12 | RS005360R0HE12 |
| Product Name | Wirewound Resistors | Res Wirewound 360 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 360 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |