Vishay Intertechnology, Inc. Wirewound Resistors RS0052R000JE12

Description
RS-5 2 5% E12 e3
Request a Quote
Description
RS-5 2 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a silicone coating rated for temperatures up to +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 95.2 kΩ. The part has a tolerance of ±5 %, tin/lead terminals, and bulk packaging. It operates within a temperature range of -65 °C to +250 °C or +350 °C, depending on the characteristic, and exhibits a temperature coefficient of ±90 ppm/°C for resistance values from 0.5 Ω to 0.99 Ω. The resistor is non-inductive by design and complies with MIL-STD-202 for thermal shock, moisture resistance, and mechanical environmental tests.

Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a silicone coating rated for temperatures up to +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 95.2 kΩ. The part has a tolerance of ±5 %, tin/lead terminals, and bulk packaging. It operates within a temperature range of -65 °C to +250 °C or +350 °C, depending on the characteristic, and exhibits a temperature coefficient of ±90 ppm/°C for resistance values from 0.5 Ω to 0.99 Ω. The resistor is non-inductive by design and complies with MIL-STD-202 for thermal shock, moisture resistance, and mechanical environmental tests.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0052R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0052R000JE12
Wirewound Resistors 3110-RS0052R000JE12
RS-5 2 5% E12 e3

RS-5 2 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0052R000JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details