Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0052R000BB12

Description
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0052R000BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0052R000BB12
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0052R000BB12
Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0052R000BB12
Product Name Res Wirewound 2 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers