RS-5 280 1% E12 e3
Wirewound Resistors - Through Hole 5watts 280ohms 1% Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005280R0FE12 | RS005280R0FE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors - |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 280 ohms | 280 ohms |