Vishay Intertechnology, Inc. Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00525K00FB12

Description
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS00525K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS00525K00FB12
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00525K00FB12
Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS00525K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00525K00FB12
Wirewound Resistors 3110-RS00525K00FB12
RS-5 25K 1% B12

RS-5 25K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00525K00FB12 3110-RS00525K00FB12
Product Name Res Wirewound 25K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details