Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS005250R0BS73

Description
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS005250R0BS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS005250R0BS73
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS005250R0BS73
Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005250R0BS73
Product Name Res Wirewound 250 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details