Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005200R0AB12

Description
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS005200R0AB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS005200R0AB12
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005200R0AB12
Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005200R0AB12
Product Name Res Wirewound 200 Ohm 0.05% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details