The RS005 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to +250 °C under characteristic U and up to +350 °C under characteristic V. It has a power rating of 5.0 W at 25 °C and a resistance range from 0.1 Ω to 95.2 kΩ. The resistor features a complete welded construction, meets MIL-PRF-26 qualification, and has a typical resistance shift of less than 0.5 %. It is available in a non-inductive version with Ayrton-Perry winding. The part is axially leaded with dimensions of 0.875 ± 0.062 in (22.23 ± 1.57 mm) in length, 1.0 in (25.4 mm) in body diameter, and 0.312 ± 0.031 in (7.92 ± 0.787 mm) in lead diameter. Tolerance options include ± 1.0 %, and it is offered in tin/lead finish with bulk packaging as indicated by the B12 suffix.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS0051R350FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |