Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0051R000BB12

Description
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0051R000BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0051R000BB12
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0051R000BB12
Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0051R000BB12
Product Name Res Wirewound 1 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers