Vishay Intertechnology, Inc. Wirewound Resistors RS00516K00FE73

Description
RS-5 16K 1% E73 e3
Request a Quote Datasheet
Description
RS-5 16K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00516K00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00516K00FE73
Wirewound Resistors 3110-RS00516K00FE73
RS-5 16K 1% E73 e3

RS-5 16K 1% E73 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS00516K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS00516K00FE73
Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00516K00FE73
Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00516K00FE73 RS00516K00FE73
Product Name Wirewound Resistors Res Wirewound 16K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details