Vishay Intertechnology, Inc. 5W,15,1%,BULK RS00515R00FB14

Description
5W,15,1%,BULK
Request a Quote
Description
5W,15,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,15,1%,BULK - RS00515R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,15,1%,BULK
RS00515R00FB14
5W,15,1%,BULK RS00515R00FB14
5W,15,1%,BULK

5W,15,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00515R00FB14
Product Name 5W,15,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details