The RS005 is a wirewound, precision power resistor with silicone coating, rated for 5.0 W at 25 °C (characteristic U) and 6.5 W (characteristic V), operating from -65 °C to +350 °C. It meets MIL-PRF-26, has a resistance range of 0.1 Ω to 95.2 kΩ, and tolerance of ±5 %. It features a ceramic core, copper-nickel or nickel-chrome element, stainless steel end caps, and axial leads. The temperature coefficient is ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Dimensions are 1.78 ± 0.062 in. length, 1.0 in. diameter, and 0.375 ± 0.031 in. lead spacing. The JE73 suffix indicates lead-free, bulk packaging.
RS-5 11 5% E73 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS00511R00JE73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |