Vishay Intertechnology, Inc. Wirewound Resistors RS0028R200JS70

Description
RS-2 8.2 5% S70
Request a Quote Datasheet
Description
RS-2 8.2 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0028R200JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0028R200JS70
Wirewound Resistors 3110-RS0028R200JS70
RS-2 8.2 5% S70

RS-2 8.2 5% S70

Supplier's Site Datasheet
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - RS0028R200JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
RS0028R200JS70
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0028R200JS70
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0028R200JS70 RS0028R200JS70
Product Name Wirewound Resistors Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details