Vishay Intertechnology, Inc. Wirewound Resistors RS002545R0FE12

Description
RS-2 545 1% E12 e3
Request a Quote Datasheet
Description
RS-2 545 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002545R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002545R0FE12
Wirewound Resistors 3110-RS002545R0FE12
RS-2 545 1% E12 e3

RS-2 545 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002545R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002545R0FE12
Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002545R0FE12
Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS002545R0FE12 RS002545R0FE12
Product Name Wirewound Resistors Res Wirewound 545 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 545 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details