Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002510R0FE12

Description
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002510R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002510R0FE12
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002510R0FE12
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS002510R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002510R0FE12
Wirewound Resistors 3110-RS002510R0FE12
RS-2 510 1% E12 e3

RS-2 510 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS002510R0FE12 3110-RS002510R0FE12
Product Name Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details