Vishay Intertechnology, Inc. Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0024R990FR50

Description
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - RS0024R990FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
RS0024R990FR50
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0024R990FR50
Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0024R990FR50
Product Name Res Wirewound 4.99 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers