Vishay Intertechnology, Inc. Wirewound Resistors RS0021R600FE70

Description
RS-2 1.6 1% E70 e3
Request a Quote Datasheet
Description
RS-2 1.6 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0021R600FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0021R600FE70
Wirewound Resistors 3110-RS0021R600FE70
RS-2 1.6 1% E70 e3

RS-2 1.6 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - RS0021R600FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
RS0021R600FE70
Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0021R600FE70
Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0021R600FE70 RS0021R600FE70
Product Name Wirewound Resistors Res Wirewound 1.6 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers