Vishay Intertechnology, Inc. Wirewound Resistors RS002175R0FE12

Description
RS-2 175 1% E12 e3
Request a Quote Datasheet
Description
RS-2 175 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002175R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002175R0FE12
Wirewound Resistors 3110-RS002175R0FE12
RS-2 175 1% E12 e3

RS-2 175 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002175R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002175R0FE12
Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002175R0FE12
Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS002175R0FE12 RS002175R0FE12
Product Name Wirewound Resistors Res Wirewound 175 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 175 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details