Vishay Intertechnology, Inc. Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS00212K00FS73

Description
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - RS00212K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
RS00212K00FS73
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS00212K00FS73
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS00212K00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00212K00FS73
Wirewound Resistors 3110-RS00212K00FS73
RS-2 12K 1% S73

RS-2 12K 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00212K00FS73 3110-RS00212K00FS73
Product Name Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers