Vishay Intertechnology, Inc. Wirewound Resistors RS00212K00FE12

Description
RS-2 12K 1% E12 e3
Request a Quote Datasheet
Description
RS-2 12K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00212K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00212K00FE12
Wirewound Resistors 3110-RS00212K00FE12
RS-2 12K 1% E12 e3

RS-2 12K 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00212K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00212K00FE12
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00212K00FE12
Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00212K00FE12 RS00212K00FE12
Product Name Wirewound Resistors Res Wirewound 12K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers