Vishay Precision Group Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay RS-2B 3< 1%

Description
WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No
Description
WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay - 02F1160 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay
02F1160
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay 02F1160
WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1160
Product Name Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details