Vishay Precision Group Wirewound Resistor, 4.75 Ohm, 1W, 1%; Resistance Vishay RS-1A 4.75 OHM 1% B12

Description
WIREWOUND RESISTOR, 4.75 OHM, 1W, 1%; Resistance:4.75ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 4.75 OHM, 1W, 1%; Resistance:4.75ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4.75 Ohm, 1W, 1%; Resistance Vishay - 55C4198 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.75 Ohm, 1W, 1%; Resistance Vishay
55C4198
Wirewound Resistor, 4.75 Ohm, 1W, 1%; Resistance Vishay 55C4198
WIREWOUND RESISTOR, 4.75 OHM, 1W, 1%; Resistance:4.75ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 4.75 OHM, 1W, 1%; Resistance:4.75ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55C4198
Product Name Wirewound Resistor, 4.75 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details