Vishay Precision Group Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay RS-1A 250 OHM 1% B12

Description
WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 250 Ohm, 1W, 1% from Vishay is designed for precision power applications. It features a silicone coating that withstands high temperatures exceeding 350 °C and has a complete welded construction for enhanced durability. This resistor meets the requirements of MIL-PRF-26, ensuring reliability in demanding environments. The typical resistance shift during operation is less than 0.5%, indicating excellent stability. The resistor is available in an axial leaded configuration and is categorized as RoHS-compliant, although specific models may not be. It is suitable for applications requiring precise resistance values and high thermal stability.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 250 Ohm, 1W, 1% from Vishay is designed for precision power applications. It features a silicone coating that withstands high temperatures exceeding 350 °C and has a complete welded construction for enhanced durability. This resistor meets the requirements of MIL-PRF-26, ensuring reliability in demanding environments. The typical resistance shift during operation is less than 0.5%, indicating excellent stability. The resistor is available in an axial leaded configuration and is categorized as RoHS-compliant, although specific models may not be. It is suitable for applications requiring precise resistance values and high thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay - 70B6269 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay
70B6269
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay 70B6269
WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70B6269
Product Name Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details