Vishay Precision Group Chassis Mount Resistors RPS0500DL4R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0500DL4R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0500DL4R00JB-ND
Chassis Mount Resistors 716-RPS0500DL4R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0500DL4R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DL4R00JB
Chassis Mount Resistors RPS0500DL4R00JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rps 500D L 4U 5% Bo15 E / Box Vishay - 70M1172 - Newark, An Avnet Company
Chicago, IL, United States
Rps 500D L 4U 5% Bo15 E / Box Vishay
70M1172
Rps 500D L 4U 5% Bo15 E / Box Vishay 70M1172
RPS 500D L 4U 5% BO15 e / BOX

RPS 500D L 4U 5% BO15 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RPS0500DL4R00JB-ND RPS0500DL4R00JB 70M1172
Product Name Chassis Mount Resistors Chassis Mount Resistors Rps 500D L 4U 5% Bo15 E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details