Vishay Precision Group Chassis Mount Resistors RPH100V220R0JB

Description
Vishay RPH100V220R0JB
Request a Quote Datasheet
Description
Vishay RPH100V220R0JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7891106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891106P
Chassis Mount Resistors 7891106P
Vishay RPH100V220R0JB

Vishay RPH100V220R0JB

Supplier's Site
Chassis Mount Resistors - 7891106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891106
Chassis Mount Resistors 7891106
Vishay RPH100V220R0JB

Vishay RPH100V220R0JB

Supplier's Site
Chassis Mount Resistors - 1622398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622398
Chassis Mount Resistors 1622398
Vishay RPH100V220R0JB

Vishay RPH100V220R0JB

Supplier's Site
Chassis Mount Resistors - 716-RPH100V220R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPH100V220R0JB-ND
Chassis Mount Resistors 716-RPH100V220R0JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rph 100 220U 5% V Bo5 E / Box Vishay - 70M0550 - Newark, An Avnet Company
Chicago, IL, United States
Rph 100 220U 5% V Bo5 E / Box Vishay
70M0550
Rph 100 220U 5% V Bo5 E / Box Vishay 70M0550
RPH 100 220U 5% V BO5 e / BOX

RPH 100 220U 5% V BO5 e / BOX

Supplier's Site
Chassis Mount Resistors - RPH100V220R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPH100V220R0JB
Chassis Mount Resistors RPH100V220R0JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891106P 7891106 716-RPH100V220R0JB-ND 70M0550 RPH100V220R0JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rph 100 220U 5% V Bo5 E / Box Vishay Chassis Mount Resistors
Mounting / Packaging Planar Screw Terminals; Planar
Resistance Range 220 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details