Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RP2010CT-50R0JN-91TR

Description
RES 50 OHM 5% 8W 2010
Request a Quote Datasheet
Description
RES 50 OHM 5% 8W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4353-RP2010CT-50R0JN-91TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4353-RP2010CT-50R0JN-91TRDKR-ND
Chip Resistor - Surface Mount 4353-RP2010CT-50R0JN-91TRDKR-ND
RES 50 OHM 5% 8W 2010

RES 50 OHM 5% 8W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 4353-RP2010CT-50R0JN-91TRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4353-RP2010CT-50R0JN-91TRCT-ND
Chip Resistor - Surface Mount 4353-RP2010CT-50R0JN-91TRCT-ND
RES 50 OHM 5% 8W 2010

RES 50 OHM 5% 8W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 4353-RP2010CT-50R0JN-91TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4353-RP2010CT-50R0JN-91TR-ND
Chip Resistor - Surface Mount 4353-RP2010CT-50R0JN-91TR-ND
RES 50 OHM 5% 8W 2010

RES 50 OHM 5% 8W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4353-RP2010CT-50R0JN-91TRDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details