Vishay Intertechnology, Inc. Through Hole Resistors ROX600400KKNF5

Description
400 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
400 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX600400KKNF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX600400KKNF5-ND
Through Hole Resistors ROX600400KKNF5-ND
400 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

400 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number ROX600400KKNF5-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details