Vishay Precision Group Resistor, Metal Oxide, 25Mohm, 12W, 1%; Resistance Vishay ROX40025M0FNF5

Description
RESISTOR, METAL OXIDE, 25MOHM, 12W, 1%; Resistance:25Mohm; Product Range:ROX Series; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:30kV; Resistor Technology:Cermet; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL OXIDE, 25MOHM, 12W, 1%; Resistance:25Mohm; Product Range:ROX Series; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:30kV; Resistor Technology:Cermet; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 25Mohm, 12W, 1%; Resistance Vishay - 62C1179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 25Mohm, 12W, 1%; Resistance Vishay
62C1179
Resistor, Metal Oxide, 25Mohm, 12W, 1%; Resistance Vishay 62C1179
RESISTOR, METAL OXIDE, 25MOHM, 12W, 1%; Resistance:25Mohm; Product Range:ROX Series; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:30kV; Resistor Technology:Cermet; Product Width:- RoHS Compliant: No

RESISTOR, METAL OXIDE, 25MOHM, 12W, 1%; Resistance:25Mohm; Product Range:ROX Series; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:30kV; Resistor Technology:Cermet; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62C1179
Product Name Resistor, Metal Oxide, 25Mohm, 12W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 2.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details