VISHAY INTERTECHNOLOGY, INC.
ROX2004M99JNLB -- ROX-2 4.99M 5% T-00 L05 VISHAY
Vishay Intertechnology, Inc.
Rox-2 4.99M 5% T-00 L05 Vishay
ROX2004M99JNLB
Description
ROX-2 4.99M 5% T-00 L05
Description
ROX-2 4.99M 5% T-00 L05
Suppliers
Rox-2 4.99M 5% T-00 L05 Vishay
99F8181
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
99F8181 |
|
Product Name
|
Rox-2 4.99M 5% T-00 L05 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9500 ohms
View Details
4 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Category / Application
Current Sensing
Mounting / Packaging
ThroughHole; Axial Leads
Resistance Range
0.0100 to 1 ohms
View Details