Vishay Intertechnology, Inc. RES METAL OXIDE 100M OHM 1% TH ROX150100MFKEL

Description
RES METAL OXIDE 100Mohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 100Mohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 100M OHM 1% TH - ROX150100MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 100M OHM 1% TH
ROX150100MFKEL
RES METAL OXIDE 100M OHM 1% TH ROX150100MFKEL
RES METAL OXIDE 100Mohm 1% TH

RES METAL OXIDE 100Mohm 1% TH

Supplier's Site
Through Hole Resistors - ROX150-100MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX150-100MF-ND
Through Hole Resistors ROX150-100MF-ND
100 MOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX150100MFKEL ROX150-100MF-ND
Product Name RES METAL OXIDE 100M OHM 1% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details