Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole ROX10060K0FKLB

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - ROX10060K0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
ROX10060K0FKLB
Resistor-Fixed-Single-Through-Hole ROX10060K0FKLB
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - ROX10060K0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX10060K0FKLB-ND
Through Hole Resistors ROX10060K0FKLB-ND
60 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

60 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Rox-1 60K 1% T-1 L05 Vishay - 12M7057 - Newark, An Avnet Company
Chicago, IL, United States
Rox-1 60K 1% T-1 L05 Vishay
12M7057
Rox-1 60K 1% T-1 L05 Vishay 12M7057
ROX-1 60K 1% T-1 L05

ROX-1 60K 1% T-1 L05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX10060K0FKLB ROX10060K0FKLB-ND 12M7057
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Rox-1 60K 1% T-1 L05 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers