Vishay Intertechnology, Inc. Through Hole Resistors ROX10050M0FKEL

Description
50 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
50 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX100-50.0MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100-50.0MF-ND
Through Hole Resistors ROX100-50.0MF-ND
50 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

50 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX10050M0FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX10050M0FKEL
Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX10050M0FKEL
Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX100-50.0MF-ND ROX10050M0FKEL
Product Name Through Hole Resistors Res Metal Oxide 50M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers