Vishay Intertechnology, Inc. Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100500KFKLB

Description
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet
Description
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX100500KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX100500KFKLB
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100500KFKLB
Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Through Hole Resistors - ROX100500KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100500KFKLB-ND
Through Hole Resistors ROX100500KFKLB-ND
500 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

500 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX100500KFKLB ROX100500KFKLB-ND
Product Name Res Metal Oxide 500K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details