Vishay Intertechnology, Inc. RES METAL OXIDE 150K OHM 1% TH ROX100150KFKEL

Description
RES METAL OXIDE 150Kohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 150Kohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 150K OHM 1% TH - ROX100150KFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 150K OHM 1% TH
ROX100150KFKEL
RES METAL OXIDE 150K OHM 1% TH ROX100150KFKEL
RES METAL OXIDE 150Kohm 1% TH

RES METAL OXIDE 150Kohm 1% TH

Supplier's Site
Through Hole Resistors - ROX100-150KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100-150KF-ND
Through Hole Resistors ROX100-150KF-ND
150 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

150 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor - 122933495 - Radwell International
Willingboro, NJ, United States
Resistor
122933495
Resistor 122933495
DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, 150 K OHMS, 4 W, 1%, METAL OXIDE, HIGH VOLTAGE, 7.87 X 23.37 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, 150 K OHMS, 4 W, 1%, METAL OXIDE, HIGH VOLTAGE, 7.87 X 23.37 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ROX100150KFKEL ROX100-150KF-ND 122933495
Product Name RES METAL OXIDE 150K OHM 1% TH Through Hole Resistors Resistor
Technology / Construction MetalOxide MetalOxide
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details