Vishay Intertechnology, Inc. RES METAL OXIDE 200M OHM 5% TH ROX075200MJNEL

Description
RES METAL OXIDE 200Mohm 5% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 200Mohm 5% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 200M OHM 5% TH - ROX075200MJNEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 200M OHM 5% TH
ROX075200MJNEL
RES METAL OXIDE 200M OHM 5% TH ROX075200MJNEL
RES METAL OXIDE 200Mohm 5% TH

RES METAL OXIDE 200Mohm 5% TH

Supplier's Site
Through Hole Resistors - ROX075-200MJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX075-200MJ-ND
Through Hole Resistors ROX075-200MJ-ND
200 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX075200MJNEL ROX075-200MJ-ND
Product Name RES METAL OXIDE 200M OHM 5% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E8 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details