Vishay Intertechnology, Inc. RES METAL OXIDE 200K OHM 1% TH ROX050200KFKEL

Description
RES METAL OXIDE 200Kohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 200Kohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 200K OHM 1% TH - ROX050200KFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 200K OHM 1% TH
ROX050200KFKEL
RES METAL OXIDE 200K OHM 1% TH ROX050200KFKEL
RES METAL OXIDE 200Kohm 1% TH

RES METAL OXIDE 200Kohm 1% TH

Supplier's Site
Through Hole Resistors - ROX050-200KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX050-200KF-ND
Through Hole Resistors ROX050-200KF-ND
200 kOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 kOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX050200KFKEL ROX050-200KF-ND
Product Name RES METAL OXIDE 200K OHM 1% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details