Vishay Precision Group Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole ROX0501G00FNLB

Description
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole - ROX0501G00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
ROX0501G00FNLB
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole ROX0501G00FNLB
Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor Metal Oxide, 1Gohm, 2W, ±1%; Resistance Vishay - 62C1025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Gohm, 2W, ±1%; Resistance Vishay
62C1025
Resistor Metal Oxide, 1Gohm, 2W, ±1%; Resistance Vishay 62C1025
RESISTOR METAL OXIDE, 1GOHM, 2W, ±1%; Resistance:1Gohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR METAL OXIDE, 1GOHM, 2W, ±1%; Resistance:1Gohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX0501G00FNLB 62C1025
Product Name Res Metal Oxide 1G Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole Resistor Metal Oxide, 1Gohm, 2W, ±1%; Resistance Vishay
Technology / Construction MetalOxide MetalFilm; MetalOxide
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details