Vishay Intertechnology, Inc. ROX-6 1 Gohm 2% 200 ppm ROX-6-1G-G-M

Description
ROX-6 1 Gohm 2% 200 ppm
Request a Quote
Description
ROX-6 1 Gohm 2% 200 ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROX-6 1 Gohm 2% 200 ppm - ROX-6-1G-G-M - ASAP Semiconductor LLC
Anaheim, CA, United States
ROX-6 1 Gohm 2% 200 ppm
ROX-6-1G-G-M
ROX-6 1 Gohm 2% 200 ppm ROX-6-1G-G-M
ROX-6 1 Gohm 2% 200 ppm

ROX-6 1 Gohm 2% 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX-6-1G-G-M
Product Name ROX-6 1 Gohm 2% 200 ppm
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details