VISHAY INTERTECHNOLOGY, INC.
ROX-425M0FNF5 -- ROX-4 25 MOHM 1% 200 PPM
Vishay Intertechnology, Inc.
ROX-4 25 Mohm 1% 200 ppm
ROX-425M0FNF5
Description
ROX-4 25 Mohm 1% 200 ppm
Request a Quote
Email Supplier
Description
ROX-4 25 Mohm 1% 200 ppm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
ROX-425M0FNF5 |
|
Product Name
|
ROX-4 25 Mohm 1% 200 ppm |
|
Resistance Range
|
2.50E7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
8200 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details