Vishay Intertechnology, Inc. Through Hole Resistors RNX200499KFKEL

Description
499 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
499 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX499KS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX499KS-ND
Through Hole Resistors RNX499KS-ND
499 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

499 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 499K OHM 1% 100 PPM 5W - RNX200499KFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1% 100 PPM 5W
RNX200499KFKEL
RES 499K OHM 1% 100 PPM 5W RNX200499KFKEL
RES 499Kohm 1% 100 PPM 5W

RES 499Kohm 1% 100 PPM 5W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX499KS-ND RNX200499KFKEL
Product Name Through Hole Resistors RES 499K OHM 1% 100 PPM 5W
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details