Vishay Intertechnology, Inc. RES 2.00M OHM 1% 100 PPM 5W RNX2002M00FKEL

Description
RES 2.00Mohm 1% 100 PPM 5W
Request a Quote Datasheet
Description
RES 2.00Mohm 1% 100 PPM 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1% 100 PPM 5W - RNX2002M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1% 100 PPM 5W
RNX2002M00FKEL
RES 2.00M OHM 1% 100 PPM 5W RNX2002M00FKEL
RES 2.00Mohm 1% 100 PPM 5W

RES 2.00Mohm 1% 100 PPM 5W

Supplier's Site
Through Hole Resistors - RNX2.00MS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX2.00MS-ND
Through Hole Resistors RNX2.00MS-ND
2 MOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

2 MOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX2002M00FKEL RNX2.00MS-ND
Product Name RES 2.00M OHM 1% 100 PPM 5W Through Hole Resistors
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details