Vishay Intertechnology, Inc. Through Hole Resistors RNX200130KFKEL

Description
130 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
130 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX130KS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX130KS-ND
Through Hole Resistors RNX130KS-ND
130 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

130 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 130K OHM 1% 100 PPM 5W - RNX200130KFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1% 100 PPM 5W
RNX200130KFKEL
RES 130K OHM 1% 100 PPM 5W RNX200130KFKEL
RES 130Kohm 1% 100 PPM 5W

RES 130Kohm 1% 100 PPM 5W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX130KS-ND RNX200130KFKEL
Product Name Through Hole Resistors RES 130K OHM 1% 100 PPM 5W
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details