Vishay Intertechnology, Inc. RES 470K OHM 5% 100 PPM 3W RNX125470KJKEL

Description
RES 470Kohm 5% 100 PPM 3W
Request a Quote Datasheet
Description
RES 470Kohm 5% 100 PPM 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 5% 100 PPM 3W - RNX125470KJKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 5% 100 PPM 3W
RNX125470KJKEL
RES 470K OHM 5% 100 PPM 3W RNX125470KJKEL
RES 470Kohm 5% 100 PPM 3W

RES 470Kohm 5% 100 PPM 3W

Supplier's Site
Through Hole Resistors - RNX470KR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX470KR-ND
Through Hole Resistors RNX470KR-ND
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX125470KJKEL RNX470KR-ND
Product Name RES 470K OHM 5% 100 PPM 3W Through Hole Resistors
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers