Vishay Precision Group Resistor, 10Mohm, 3W, ±1%; Resistance Vishay RNX12510M0FKLB

Description
RESISTOR, 10MOHM, 3W, ±1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Cermet; Qualification:- RoHS Compliant: No
Description
RESISTOR, 10MOHM, 3W, ±1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Cermet; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Mohm, 3W, ±1%; Resistance Vishay - 88F6435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Mohm, 3W, ±1%; Resistance Vishay
88F6435
Resistor, 10Mohm, 3W, ±1%; Resistance Vishay 88F6435
RESISTOR, 10MOHM, 3W, ±1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Cermet; Qualification:- RoHS Compliant: No

RESISTOR, 10MOHM, 3W, ±1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Cermet; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88F6435
Product Name Resistor, 10Mohm, 3W, ±1%; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details