Vishay Intertechnology, Inc. RES 10.0M OHM 1% 100 PPM 3W RNX12510M0FKEL

Description
RES 10.0Mohm 1% 100 PPM 3W
Request a Quote Datasheet
Description
RES 10.0Mohm 1% 100 PPM 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1% 100 PPM 3W - RNX12510M0FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1% 100 PPM 3W
RNX12510M0FKEL
RES 10.0M OHM 1% 100 PPM 3W RNX12510M0FKEL
RES 10.0Mohm 1% 100 PPM 3W

RES 10.0Mohm 1% 100 PPM 3W

Supplier's Site
Through Hole Resistors - RNX10.0MP-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX10.0MP-ND
Through Hole Resistors RNX10.0MP-ND
10 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

10 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX12510M0FKEL RNX10.0MP-ND
Product Name RES 10.0M OHM 1% 100 PPM 3W Through Hole Resistors
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details