Vishay Intertechnology, Inc. Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max. RNX0755M60JKEL

Description
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max. - RNX0755M60JKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max.
RNX0755M60JKEL
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max. RNX0755M60JKEL
Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max.

Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max.

Supplier's Site
Through Hole Resistors - RNX0755M60JKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0755M60JKEL-ND
Through Hole Resistors RNX0755M60JKEL-ND
5.6 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

5.6 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0755M60JKEL RNX0755M60JKEL-ND
Product Name Metal Oxide Resistors 5.6Mohms 5% 100ppm 2Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 5.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details