Vishay Precision Group Through Hole Resistors RNX07540K2FKEL

Description
40.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX07540K2FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX07540K2FKEL-ND
Through Hole Resistors RNX07540K2FKEL-ND
40.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

40.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Metal Oxide, 40.2Kohm, 2W, 1%; Resistance Vishay - 41K9191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 40.2Kohm, 2W, 1%; Resistance Vishay
41K9191
Resistor, Metal Oxide, 40.2Kohm, 2W, 1%; Resistance Vishay 41K9191
RESISTOR, METAL OXIDE, 40.2KOHM, 2W, 1%; Resistance:40.2kohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 40.2KOHM, 2W, 1%; Resistance:40.2kohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNX07540K2FKEL-ND 41K9191
Product Name Through Hole Resistors Resistor, Metal Oxide, 40.2Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details